Linear Technology LTC1258CMS8#TR MicroPower Voltage Reference
The LTC1258CMS8#TR is a high-performance, precision voltage reference from Linear Technology, a brand of Analog Devices. Designed for space-constrained and power-sensitive applications, this device offers a stable and precise reference voltage with low power consumption and a compact form factor.
Key Features
- Low Dropout Voltage: The LTC1258CMS8#TR operates with a minimal voltage difference between the input and output, making it ideal for low-voltage applications.
- High Accuracy: With an initial accuracy of 0.2%, this device ensures precise voltage regulation for critical applications.
- Low Power Consumption: It is designed for battery-powered and portable devices, consuming only 45μA of quiescent current, thereby extending battery life.
- Temperature Stability: The output voltage is stable across a wide temperature range, making the LTC1258CMS8#TR suitable for industrial and automotive applications.
- Compact Package: Housed in an 8-lead MSOP package, it is ideal for space-constrained applications without compromising performance.
Applications
The LTC1258CMS8#TR is versatile and can be used in a variety of applications, including:
- Portable Battery-Powered Equipment
- Data Acquisition Systems
- Instrumentation
- Automotive Electronics
- Industrial Control Systems
Technical Specifications
- Output Voltage: 2.5V
- Package Type: MSOP-8
- Temperature Range: -40°C to +125°C
- Output Voltage Tolerance: ±0.2% at 25°C
- Maximum Supply Voltage: 13V
The LTC1258CMS8#TR is a reliable and robust voltage reference that provides consistent performance for precision applications. Its micro-power operation and small footprint make it an excellent choice for designers looking to optimize their power budget while maintaining accuracy and stability in their systems. Whether in consumer electronics or industrial machinery, the LTC1258CMS8#TR delivers the performance and reliability expected from a leader in analog technology.