EN
  • EN
  • DE

LTC1257IN8

Part No LTC1257IN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207256-LTC1257IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1257IN8 CAD Model

Description

Linear Technology's LTC1257IN8: Precision DAC

The LTC1257IN8 is a high-performance, single-channel 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC is renowned for its ease of use and high level of integration, making it an ideal choice for a wide range of applications requiring accurate digital-to-analog conversion.

At the core of the LTC1257IN8 is a 12-bit trimmed, laser-calibrated VREF input that ensures precision and stability. The DAC offers a full-scale output range that is determined by the external reference voltage, giving designers flexibility to set the desired output range for their specific application. The LTC1257IN8 operates from a single 5V supply, simplifying power supply requirements.

One of the distinguishing features of the LTC1257IN8 is its simple three-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to interface with a wide variety of microprocessors and digital systems. The device's compact 8-pin PDIP package allows for straightforward integration into space-constrained designs.

The LTC1257IN8 provides a settling time of just 3µs to 1/2 LSB, allowing for rapid updates and accurate output signals, which is especially beneficial for applications requiring dynamic signal generation. The device also boasts a low supply current of 250µA, making it suitable for battery-operated and power-sensitive systems.

Applications that can benefit from the LTC1257IN8 include process control, data acquisition systems, digital gain and offset adjustment, and motor control. Its precision and speed make it an excellent choice for closed-loop servo-control systems and programmable voltage and current sources.

Overall, the LTC1257IN8 from Linear Technology is a robust and reliable DAC solution that delivers high precision with minimal external components and effort. Its compatibility with various serial interfaces and its flexible reference voltage input make it a versatile component for designing sophisticated analog circuitry in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess