Linear Technology's LTC1076CT#PBF Voltage Regulator
The LTC1076CT#PBF is a robust, high-performance voltage regulator designed by Linear Technology, renowned for its precision and reliability in power management solutions. This integrated circuit is engineered to maintain a stable output voltage despite variations in input voltage or load conditions, making it an ideal choice for sensitive electronic applications where consistent power is critical.
Key Features
- High Efficiency: The LTC1076CT#PBF operates with high efficiency, which is essential for reducing power loss and heat generation in electronic systems.
- Low Dropout Voltage: This device features a low dropout voltage, ensuring that it can provide a stable output even when the input voltage is very close to the output voltage, maximizing battery life for portable devices.
- Thermal Protection: With built-in thermal protection, the LTC1076CT#PBF is safeguarded against overheating. This feature helps prevent damage to the regulator and the system it powers under high-temperature operating conditions.
- Voltage Options: It offers a variety of output voltage options to accommodate different application requirements.
- Stable with Low ESR Output Capacitors: The regulator remains stable with low ESR capacitors, which can be critical for applications that require a low noise power supply.
Applications
The LTC1076CT#PBF is versatile and can be used in a wide range of applications, including but not limited to:
- Portable devices
- Battery-powered equipment
- Microprocessor supply
- Industrial power supplies
- Automotive electronics
Quality and Reliability
Linear Technology's commitment to quality ensures that the LTC1076CT#PBF is manufactured to the highest standards. The device is packaged in a thermally efficient, 3-lead TO-220 package, which is designed to handle high power levels and provide excellent thermal performance.
In summary, the LTC1076CT#PBF from Linear Technology is a high-quality voltage regulator that offers efficiency, reliability, and versatility for a variety of demanding applications. Its ability to maintain a stable voltage in diverse conditions makes it an indispensable component in the design of sophisticated electronic systems.