EN
  • EN
  • DE

LTC1059CN

Part No LTC1059CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 1
Filter Order 2nd
Supply Voltage - Operating ±2.37 V to 5 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072421-LTC1059CN
Ultra Librarian 3D Model Ultra Librarian LTC1059CN CAD Model

Description

Product Overview: LTC1059CN from Linear Technology

The LTC1059CN is a high-performance, low-noise quadrature oscillator and narrowband active filter integrated circuit, meticulously designed by Linear Technology to cater to the demanding needs of signal processing applications. This versatile component is particularly well-suited for precision phase-locked loops, data communications, modems, and instrumentation, where a reliable and stable signal source is paramount.

Key Features

  • Low Noise Performance: The LTC1059CN offers exceptional low noise characteristics, ensuring a clean signal for your applications.
  • Wide Frequency Range: With the ability to generate frequencies from 0.01Hz to 25kHz, the LTC1059CN provides flexibility for a broad spectrum of uses.
  • High Stability: Temperature-compensated components within the LTC1059CN ensure that the frequency stability is maintained over a wide temperature range, making it suitable for diverse operating conditions.
  • Adjustable Q Factor: The quality factor (Q) of the internal filters is adjustable, allowing for fine-tuning of the filter characteristics to match specific application requirements.
  • Single Supply Operation: The LTC1059CN operates from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

  • Phase-Locked Loops (PLLs)
  • Data Communication Systems
  • Modems
  • Signal Conditioning
  • Analog Filters
  • Instrumentation

The LTC1059CN is packaged in a robust 14-pin DIP package, ensuring easy integration into a variety of circuit boards. Its compact form factor is designed to meet the space constraints of densely packed electronic systems without compromising on performance.

Linear Technology's commitment to high-quality and reliable components is reflected in the LTC1059CN, making it a preferred choice for engineers and designers looking for a dependable quadrature oscillator and active filter solution. The LTC1059CN is not just a component; it's a testament to Linear Technology's dedication to precision and excellence in the field of analog and mixed-signal processing.

Whether you're developing a sophisticated communication system or a precise measurement instrument, the LTC1059CN is engineered to deliver the performance you need. Its seamless blend of flexibility, stability, and low noise operation makes it an invaluable asset to any high-performance signal processing project.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess