EN
  • EN
  • DE

LT6656ACS6-3.3#TRPBF

Part No LT6656ACS6-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V TSOT23-6 / V-Ref Precision 3.3V 5mA 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.8 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781623-LT6656ACS6-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-3.3#TRPBF CAD Model

Description

The LT6656ACS6-3.3#TRPBF is a high-performance, low-noise, low-drift voltage reference from Linear Technology, designed to ensure stability and accuracy in a wide array of applications. This precision voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Key Features

  • Reference Voltage: 3.3V with high accuracy.
  • Low Drift: Provides excellent temperature stability, minimizing voltage variations over temperature changes.
  • Low Noise: Designed for applications requiring low noise levels, offering a clean and stable reference voltage.
  • Supply Range: Operates from a wide supply range, accommodating various input voltages.
  • Output Current: Capable of sourcing and sinking current, providing versatile usage in different circuit configurations.
  • Long-Term Stability: Ensures a consistent performance over the product's lifespan.

Applications

The LT6656ACS6-3.3#TRPBF is ideal for precision data conversion systems, portable and battery-powered devices, industrial controls, automotive systems, and medical equipment. Its robust design ensures that it can be used in demanding environments where a stable reference voltage is critical.

Package and Quality

Housed in a tiny SOT-23 package, the LT6656ACS6-3.3#TRPBF is designed for easy integration into PCB designs. It is also available in a tape and reel package (denoted by the #TRPBF suffix) for automated assembly processes, ensuring efficient manufacturing and reduced production costs. Linear Technology's commitment to quality means that this voltage reference is manufactured to the highest standards, providing reliable performance for critical applications.

Conclusion

The LT6656ACS6-3.3#TRPBF from Linear Technology is a top-tier solution for designers needing a stable, precise reference voltage. Its combination of low noise, low drift, and high accuracy makes it an excellent choice for high-performance electronics where precision is paramount.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess