EN
  • EN
  • DE

LT6654BHS6-5#TRPBF

Part No LT6654BHS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TSOT23-6 / V-Ref Precision 5V 10mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5.5 V ~ 36 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781620-LT6654BHS6-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6654
Introduction Date July 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-5#TRPBF CAD Model

Description

LT6654BHS6-5#TRPBF - Precision Voltage Reference

The LT6654BHS6-5#TRPBF is a high-performance, low-noise, low-drift voltage reference from Linear Technology, now part of Analog Devices. This precision voltage reference is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for high-resolution data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Output Voltage: The LT6654BHS6-5#TRPBF provides a fixed 5V output, which is a common reference voltage for many electronic applications.
  • Low Noise: With a low noise specification, this voltage reference ensures a clean and stable voltage, which is crucial for sensitive analog circuits and precision measurements.
  • Low Temperature Drift: The device exhibits an excellent temperature coefficient, minimizing voltage variations over a broad temperature range. This is particularly important for applications that require consistent performance regardless of environmental conditions.
  • High Accuracy: It offers high initial accuracy, which reduces the need for calibration and simplifies design complexity.
  • Long-Term Stability: Over time, the voltage reference provides consistent performance, a feature that is essential for long-term reliability in critical systems.
  • Wide Operating Range: The LT6654BHS6-5#TRPBF operates over a wide supply voltage range, offering flexibility in various power supply configurations.
  • Package: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

The LT6654BHS6-5#TRPBF stands out for its combination of high precision and robustness, making it a go-to solution for designers who require a stable voltage reference that performs reliably under varying conditions. Whether it's for calibration purposes, signal conditioning, or as a reference for analog-to-digital converters, this voltage reference from Linear Technology ensures that your application maintains the highest level of accuracy and stability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5871 $51.5226
15+ $7.0458 $105.6870
22+ $6.8256 $150.1632
31+ $6.6054 $204.7674
40+ $6.3853 $255.4120
53+ $5.7247 $303.4091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess