LT6653BHS6-4.096#TRPBF Voltage Reference
The LT6653BHS6-4.096#TRPBF is a high-precision, low-drift voltage reference from Linear Technology designed to provide a stable reference voltage for precision applications. With an output voltage of 4.096 volts, this device is particularly well-suited for analog-to-digital converters (ADCs) that require a 4.096V reference to take advantage of their full dynamic range, especially in 12-bit or 16-bit systems.
This voltage reference is characterized by its low noise and low temperature coefficient, which ensures that the output voltage remains consistent over a wide range of temperatures and operating conditions. Its high accuracy and stability make it an ideal choice for high-resolution data acquisition systems, medical devices, industrial instrumentation, and any other applications that demand a precise reference voltage.
The LT6653BHS6-4.096#TRPBF comes in a small SOT-23 package, making it suitable for space-constrained applications. It also features a low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage, thus providing design flexibility and the ability to work in low-power systems.
Key features of the LT6653BHS6-4.096#TRPBF include:
- Output Voltage: 4.096V
- Initial Accuracy: ±0.05%
- Temperature Coefficient: 10ppm/°C Max
- Low Noise: 1.1ppmP-P (0.1Hz to 10Hz)
- Supply Voltage Range: 4.2V to 18V
- Low Dropout Voltage
- Stable with Capacitive Loads
- Low Power Shutdown
- Supply Current: 750μA Max
- Operating Temperature Range: −40°C to 125°C
- Package: SOT-23
Whether you're developing precision measurement equipment or sophisticated control systems, the LT6653BHS6-4.096#TRPBF from Linear Technology provides the performance and reliability you need to ensure accurate and consistent results. Its robust design and high-quality manufacturing make it a trusted component in any precision electronic system.