EN
  • EN
  • DE

LT6604CUFF-15#PBF

Part No LT6604CUFF-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 34QFN / Active Filter Dual Low Pass 4th Order 15MHz 34-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Current - Input Bias 35μA
Voltage - Input Offset 10mV
Operating Supply Current 38mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-WFQFN Exposed Pad
Manufacturer Package 34-QFN-EP (4x7)
Win Source Part Number 781610-LT6604CUFF-15#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6604-15
Introduction Date July 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-15#PBF CAD Model

Description

Product Overview: LT6604CUFF-15#PBF from Linear Technology

The LT6604CUFF-15#PBF is a high-performance, dual matched, lowpass filter and differential amplifier designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This precision product is engineered to address the needs of communication systems, signal conditioning applications, and data acquisition systems where tight matching and low distortion are critical.

Key Features

  • Integrated Solution: The LT6604CUFF-15#PBF combines a matched pair of lowpass filters with a fully differential amplifier, providing a compact and efficient solution for signal processing.
  • High Degree of Matching: Precision component matching within the device ensures consistent performance between the two channels, which is essential for applications requiring high common-mode rejection and minimal phase variation.
  • Low Distortion: The device offers low harmonic distortion, making it suitable for high-fidelity audio applications and other signal processing tasks where maintaining signal integrity is paramount.
  • Adjustable Gain: Users can set the differential gain from 1 to 10 through external resistors, allowing for flexible configuration tailored to specific application requirements.
  • Wide Frequency Range: The LT6604CUFF-15#PBF supports a wide frequency range, with a 3dB bandwidth of 15MHz, accommodating a variety of signal bandwidths.
  • Robust Construction: Packaged in a compact 24-lead 4mm x 4mm QFN package, the product is designed for durability and reliability, ensuring stable performance in diverse operating conditions.

Applications

  • Data Acquisition Systems
  • Communications Systems
  • Signal Conditioning Modules
  • ADC Driver
  • Differential Signal Processing

The LT6604CUFF-15#PBF is optimized for performance and ease of use, with features like the ability to operate from a single 2.85V to 5.25V supply, and an input common-mode range that includes ground, making it versatile for single-ended to differential conversion. With its high level of integration and performance, the LT6604CUFF-15#PBF is an ideal choice for engineers looking for a reliable and precise component for their signal processing needs.

Whether you're designing a sophisticated communication system or a high-precision measurement instrument, the LT6604CUFF-15#PBF offers the performance and quality you can trust from Linear Technology.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess