EN
  • EN
  • DE

LT6553CGN#TRPBF

Part No LT6553CGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE GAIN2 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 3
-3db Bandwidth 650MHz
Slew Rate 2500 V/μs
Operating Supply Current 8mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 118542-LT6553CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6553CGN#TRPBF CAD Model

Description

Product Overview: LT6553CGN#TRPBF

The LT6553CGN#TRPBF is a high-speed, triple video amplifier designed by Linear Technology, a brand of Analog Devices, to cater to the demanding requirements of video and high-speed signal processing applications. This high-performance component is well-suited for a wide range of products, from sophisticated video systems to high-speed data acquisition devices.

Key Features

  • High-Speed Performance: The LT6553 features a fast settling time and a high slew rate, making it ideal for driving high-resolution video signals without sacrificing signal fidelity.
  • Wide Bandwidth: With a wide bandwidth that extends up to 650MHz, this amplifier can handle a broad spectrum of frequencies, ensuring clear and sharp video images.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining the integrity of the video signal and reducing noise artifacts.
  • Adjustable Gains: The amplifier provides internally fixed gains of 2 or 2/3 without the need for external resistors, simplifying circuit design and reducing component count.
  • Shutdown Feature: An added shutdown feature allows the user to reduce power consumption when the amplifier is not in active use, making it suitable for power-sensitive applications.

Applications

  • High-Definition Video Processing
  • Cable and Satellite Set-top Boxes
  • Video Distribution Systems
  • Surveillance Systems
  • Medical Imaging Equipment
  • High-Speed Data Acquisition Systems

Product Specifications

The LT6553CGN#TRPBF comes in a compact 16-lead SSOP package, ensuring a small footprint on the PCB. It operates over a supply voltage range of 2.7V to 11V, which provides flexibility in various system designs. The device also features rail-to-rail output, which maximizes the dynamic range when operating at lower supply voltages.

Equipped with robust features and high-speed capabilities, the LT6553CGN#TRPBF from Linear Technology is a reliable choice for engineers and designers looking to enhance the performance of their video and high-speed signal processing applications.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0843 $61.0116
28+ $4.1719 $116.8132
43+ $4.0413 $173.7759
60+ $3.9108 $234.6480
77+ $3.7803 $291.0831
103+ $3.3899 $349.1597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess