EN
  • EN
  • DE

LT6238CGN#PBF

Part No LT6238CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP QUAD 215MHZ 16SSOP / Op Amp Quad Low Noise Amplifier R-R O/P ±6.3V/12.6V 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 70 V/μs
GBP - Gain Bandwidth Product 215MHz
-3db Bandwidth 90MHz
Current - Input Bias 5μA
Voltage - Input Offset 350μV
Operating Supply Current 3.5mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781586-LT6238CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6238
Introduction Date September 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6238CGN#PBF CAD Model

Description

Linear Technology's LT6238CGN#PBF High-Speed Operational Amplifier

The LT6238CGN#PBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed for applications that demand high speed, low noise, and fast settling times. This high-performance op-amp is a perfect choice for a wide range of applications, including medical instrumentation, test equipment, and communication systems.

Key Features:

  • Ultra-Low Noise Performance: The LT6238CGN#PBF boasts an exceptionally low noise density of 0.95nV/√Hz at 1kHz, making it ideal for sensitive applications where signal integrity is paramount.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1GHz, this op-amp is capable of handling high-frequency signals with ease, ensuring minimal distortion and high linearity.
  • Fast Settling Time: A fast settling time of just 12ns to 0.1% allows for quick and precise signal processing, which is crucial in fast-paced environments.
  • Low Distortion: The device has low harmonic distortion, which is essential for high-fidelity audio applications and precision measurement instruments.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single 3.1V to 12.6V supply or a dual ±1.55V to ±6.3V supply, providing flexibility in various circuit configurations.
  • Robust Package: The LT6238CGN#PBF is offered in a 16-lead SSOP package, which is known for its reliability and durability in challenging environments.

Applications:

The versatility of the LT6238CGN#PBF makes it suitable for a myriad of applications. It excels in active filters, high-speed integrators, fast ADC/DAC buffers, and high-performance audio systems. Additionally, its low noise and high-speed characteristics are ideal for optical detectors, photodiode amplifiers, and spectroscopy systems.

In summary, the LT6238CGN#PBF from Linear Technology is a superior choice for designers looking for an op-amp that delivers high-speed performance without compromising on noise levels or signal integrity. Its robust feature set and operational flexibility make it an invaluable component in precision electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6902 $102.2276
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4380 $251.1140
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess