EN
  • EN
  • DE

LT6231CDD#TRPBF

Part No LT6231CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 215MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 215MHz
Current - Input Bias 5μA
Voltage - Input Offset 75μV
Operating Supply Current 3.3mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060090-LT6231CDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6231CDD#TRPBF CAD Model

Description

The LT6231CDD#TRPBF from Linear Technology is a high-performance operational amplifier that combines low noise and low power operation with a high speed specification. This operational amplifier is part of the LT6231 series and is designed for a wide range of applications, including medical devices, test equipment, audio systems, and communications equipment.

Key Features

  • Low Noise Performance: The LT6231CDD#TRPBF boasts an exceptionally low voltage noise density of 3.9nV/√Hz at 1kHz, making it ideal for sensitive applications where noise is a critical factor.
  • High Speed: With a slew rate of 1.2V/µs and a gain bandwidth product of 90MHz, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6231CDD#TRPBF operates with a low supply current of just 3.5mA per amplifier, which is beneficial for power-sensitive designs.
  • Rail-to-Rail Output: The output stage offers rail-to-rail operation, providing maximum dynamic range, especially useful in single-supply applications or when interfacing with ADCs and DACs.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 12.6V, accommodating various supply requirements and making it versatile for both single and dual supply operations.
  • Stable with Capacitive Loads: The LT6231CDD#TRPBF is designed to be stable with capacitive loads up to 100pF, which is often a challenge for high-speed amplifiers.

Package and Quality

The LT6231CDD#TRPBF comes in a compact DFN (Dual Flat No-lead) package, which is suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating its use in automated manufacturing processes. Linear Technology ensures high reliability and performance consistency, making the LT6231CDD#TRPBF a trusted choice for precision applications.

Applications

This operational amplifier is well-suited for a variety of applications such as:

  • Active filters
  • Fast ADC/DAC buffers
  • Audio and video signal processing
  • Medical instrumentation
  • Data acquisition systems
  • Telecommunications

With its combination of low noise, low power consumption, and high-speed operation, the LT6231CDD#TRPBF from Linear Technology is an excellent choice for designers seeking performance and efficiency in their electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess