EN
  • EN
  • DE

LT6230CS6-10#TRMPBF

Part No LT6230CS6-10#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.45GHZ RRO TSOT23-6 / Op Amp Single Low Noise Amplifier R-R O/P ±6.3V/12.6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 320 V/μs
GBP - Gain Bandwidth Product 1.45GHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 3.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781570-LT6230CS6-10#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6230
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6230CS6-10#TRMPBF CAD Model

Description

The LT6230CS6-10#TRMPBF is a cutting-edge operational amplifier from Linear Technology, renowned for its high-speed performance and low-noise operation. This operational amplifier is designed to meet the rigorous demands of a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: With a gain bandwidth product of 1GHz, the LT6230CS6-10#TRMPBF is capable of high-speed signal processing, making it ideal for fast-operating systems.
  • Low Noise: The device boasts an ultra-low input-referred noise density of 2.6nV/√Hz at 1kHz, which ensures signal clarity and accuracy, minimizing the impact of noise in sensitive applications.
  • Low Distortion: Harmonic distortion levels are kept to a minimum, further enhancing the signal integrity and quality.
  • Power Efficiency: The operational amplifier operates on a supply voltage range of 2.5V to 5.25V, providing excellent power efficiency for battery-powered and portable devices.
  • Single in SOT-23 Package: Encased in a compact SOT-23 package, the LT6230CS6-10#TRMPBF is suitable for space-constrained applications, while still delivering superior performance.
  • Temperature Range: The device is designed to perform reliably over an extended temperature range, making it versatile for various environmental conditions.

Applications

The LT6230CS6-10#TRMPBF operational amplifier is highly versatile and can be used in a variety of applications, such as:

  • High-speed data acquisition systems
  • Active filters
  • Fast ADC/DAC buffer
  • Video and cable drivers
  • Telecommunications infrastructure
  • Medical imaging systems

Quality and Reliability

Linear Technology ensures that the LT6230CS6-10#TRMPBF meets the highest quality and reliability standards. The product is rigorously tested to perform under diverse conditions, providing designers with confidence in its consistent performance and durability.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1591 $54.0683
30+ $3.4126 $102.3780
46+ $3.3060 $152.0760
63+ $3.1993 $201.5559
81+ $3.0927 $250.5087
109+ $2.7728 $302.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess