EN
  • EN
  • DE

LT6210IS6#TRPBF

Part No LT6210IS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 200MHZ RRO TSOT23-6 / Op Amp Single High Speed Amplifier R-R O/P ±6V/12V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 700 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 13.5μA
Voltage - Input Offset 1mV
Operating Supply Current 6mA
Output Current per Channel 75mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781562-LT6210IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6210
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6210IS6#TRPBF CAD Model

Description

LT6210IS6#TRPBF - High-Speed, Low-Noise, Rail-to-Rail Output Operational Amplifier

The LT6210IS6#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, a company known for its precision electronic components. This op-amp is designed to offer a perfect balance between speed and noise performance, making it an ideal choice for a wide range of applications that require high-speed signal processing and low-noise amplification.

Featuring a rail-to-rail output, the LT6210IS6#TRPBF provides a wide output swing that extends to both supply rails. This characteristic is particularly beneficial in single-supply operations, as it maximizes the dynamic range of the amplifier. The device operates with supply voltages ranging from 2.5V to 12.6V, allowing for flexibility in various circuit designs.

With its low input offset voltage and low input bias current, the LT6210IS6#TRPBF ensures accuracy and precision in measurement and control systems. Its high slew rate and gain bandwidth product enable the op-amp to handle fast signals without significant distortion, making it suitable for high-speed data acquisition systems, filters, and ADC/DAC buffers.

The LT6210IS6#TRPBF is packaged in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint of the device does not compromise its performance, as it still delivers a low noise figure of 8.5nV/√Hz at 1kHz, ensuring that signal integrity is maintained even in noise-sensitive designs.

Other notable features of the LT6210IS6#TRPBF include its ability to drive capacitive loads, which is a common requirement in digital-to-analog conversion circuits, and its shutdown feature that reduces power consumption when the amplifier is not in use. This makes the device particularly well-suited for battery-powered equipment and portable devices where power efficiency is critical.

In summary, the LT6210IS6#TRPBF from Linear Technology is a versatile and high-performing operational amplifier that meets the demands of modern electronic systems. Its combination of speed, low noise, and rail-to-rail output makes it a robust choice for designers looking to optimize their signal processing applications.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2752 $56.3760
11+ $9.2515 $101.7665
17+ $8.9624 $152.3608
24+ $8.6733 $208.1592
30+ $8.3842 $251.5260
40+ $7.5168 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess