The LT6118IDCB#TRMPBF is a high-performance current sense amplifier from Linear Technology, a company renowned for its precision electronic components. This device is specifically designed to accurately monitor current via a shunt resistor in a wide range of applications, including power management systems, battery chargers, and portable devices.
Key Features:
- Precision Current Sensing: The LT6118IDCB#TRMPBF offers high accuracy current sensing capabilities. Its precision enables reliable performance in critical applications where current monitoring is vital for safety and efficiency.
- Wide Input Common Mode Range: This component operates over a wide input common mode range, accommodating various use cases and ensuring versatility across different voltage levels and systems.
- Low Offset Voltage: The low offset voltage of the LT6118IDCB#TRMPBF minimizes error in current measurement, contributing to the overall precision of the system it is integrated into.
- Quiescent Current: It features a low quiescent current, making it an excellent choice for battery-powered and energy-sensitive applications where power conservation is a priority.
Applications:
- Automotive battery monitoring
- Power supply control
- Overcurrent protection
- Portable equipment
- Energy management systems
Product Specifications:
| Parameter |
Value |
| Part Number |
LT6118IDCB#TRMPBF |
| Package |
6-Lead DFN |
| Operating Temperature Range |
-40°C to 125°C |
| Gain Error (Max) |
±0.8% |
| Offset Voltage |
250 µV (Max) |
| Input Common Mode Range |
-0.3V to 44V |
| Quiescent Current |
170 µA |
With its robust design and high-quality manufacturing, the LT6118IDCB#TRMPBF current sense amplifier is an excellent choice for engineers and designers looking to enhance the safety and efficiency of their electronic systems.