EN
  • EN
  • DE
  • IT

LT6107MPS5#TRPBF

Part No LT6107MPS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 200kHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 70μA
Channel Output Current 1mA
Supply Voltage - Operating 2.7 V to 36 V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 128896-LT6107MPS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6107MPS5#TRPBF CAD Model

Description

The LT6107MPS5#TRPBF is a high-quality, high side current sense amplifier from Linear Technology, designed to monitor current in a variety of applications. This particular component is capable of precision current measurement with a minimal need for external components, making it a convenient choice for designers looking to streamline their designs.

Key Features

  • Wide Input Voltage Range: The LT6107 is capable of functioning with an input voltage range from 4V up to 60V, making it versatile for use in systems with varying power levels.
  • High Accuracy: It offers a precision over temperature with a maximum offset voltage of only 500µV, ensuring accurate current measurement across a range of conditions.
  • Low Current Consumption: With a quiescent current of only 170µA, the LT6107 is ideal for power-sensitive applications.
  • Flexible Gain Configuration: The device allows for a user-selectable gain by choosing external resistors, providing designers with flexibility to tailor the amplifier to their specific needs.
  • Wide Operating Temperature Range: It operates over a temperature range from -40°C to 125°C, suitable for demanding environments.

Applications

The LT6107MPS5#TRPBF is well-suited for a wide range of applications, including, but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Portable equipment
  • Data acquisition systems

Package and Availability

The device is available in a small 5-lead SOT-23 package, marked with the part number LT6107MPS5#TRPBF, and is offered in tape and reel packaging for use in automated manufacturing environments. This packaging ensures safe handling and efficient assembly during the production process.

With its robust design and comprehensive features, the LT6107MPS5#TRPBF from Linear Technology stands out as a reliable choice for high side current sensing in a variety of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8129 $52.9419
23+ $4.5083 $103.6909
35+ $4.3560 $152.4600
50+ $4.0514 $202.5700
65+ $3.8991 $253.4415
81+ $3.7468 $303.4908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess