EN
  • EN
  • DE

LT6105HDCB#TRMPBF

Part No LT6105HDCB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 100KHZ 6DFN / SP Amp Current Sense Amp Single 36V Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 2 V/μs
-3db Bandwidth 100kHz
Voltage - Input Offset 100μV
Operating Supply Current 300μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781529-LT6105HDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6105
Introduction Date December 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6105HDCB#TRMPBF CAD Model

Description

The LT6105HDCB#TRMPBF is a high-performance, precision current sense amplifier brought to you by Linear Technology. This device is designed to monitor current via a shunt resistor in a wide array of applications, ranging from power management to battery monitoring and automotive systems. It is a versatile component that offers a unique combination of features, making it a preferred choice for designers looking for accuracy and reliability.

Key Features

  • High Accuracy: The LT6105HDCB#TRMPBF boasts a precision input offset voltage that ensures accurate current measurement, even at low levels. This makes it ideal for critical applications where precision is paramount.
  • Wide Input Common Mode Range: This device can handle a wide range of common mode voltages, from -0.3V to 44V, accommodating systems with high-side or low-side sensing without compromising performance.
  • Low Power Consumption: With its low quiescent current, the LT6105HDCB#TRMPBF is an energy-efficient solution for battery-powered applications, helping to extend battery life and reduce overall power consumption.
  • Versatile Gain Configuration: The amplifier provides flexibility with external resistors, allowing users to set the gain configuration as needed for their specific application.
  • Robust Design: It is designed to be rugged, with the capability to withstand the harsh environments often found in industrial and automotive settings.

Applications

The LT6105HDCB#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Power Supply Monitoring
  • Battery Management Systems
  • Automotive Current Sensing
  • Portable Equipment
  • Overcurrent Protection

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6105HDCB#TRMPBF is no exception. It is manufactured to high standards, ensuring that it delivers consistent performance and reliability. The device is also provided in a compact package, making it easy to integrate into a variety of designs without taking up excessive space on the PCB.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3884 $51.1072
20+ $5.2417 $104.8340
30+ $5.0779 $152.3370
41+ $4.9141 $201.4781
53+ $4.7503 $251.7659
71+ $4.2589 $302.3819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess