EN
  • EN
  • DE

LT6003CS5#TRMPBF

Part No LT6003CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO TSOT23-5 / Op Amp Single Low Power Amplifier R-R I/O ±8V/16V Automotive 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.0013 V/μs
GBP - Gain Bandwidth Product 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 185μV
Operating Supply Current 1.25μA
Output Current per Channel 9mA
Dual Supply Voltage (±) 1.6 V ~ 16 V, ±0.8 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 781487-LT6003CS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6003
Introduction Date September 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6003CS5#TRMPBF CAD Model

Description

The LT6003CS5#TRMPBF from Linear Technology is a high-performance, low-power operational amplifier that is part of the LT6003 product family. This operational amplifier is designed to offer a perfect balance between low voltage operation and power efficiency, making it an ideal choice for battery-powered applications and portable devices.

Key Features:

  • Rail-to-Rail Input and Output: The LT6003CS5#TRMPBF features rail-to-rail input and output stages, providing the maximum possible dynamic range at any supply voltage. This is particularly useful in single-supply operations and low-voltage applications.
  • Low Power Consumption: With a supply current of just 20μA per amplifier, this device is optimized for low-power consumption, extending the battery life of portable devices.
  • Wide Supply Voltage Range: This operational amplifier can operate from a supply voltage range of 1.6V to 16V, accommodating a variety of applications from low-voltage to more standard levels.
  • Precision Specifications: The precision specs include an offset voltage of 500 μV max at 25°C, input bias current of 1pA, and a temperature range from -40°C to 125°C, ensuring reliable performance in a wide range of conditions.
  • Robust Packaging: The LT6003CS5#TRMPBF is offered in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The versatility of the LT6003CS5#TRMPBF makes it well-suited for a broad range of applications, including but not limited to:

  • Portable Medical Devices
  • Low-power Battery-operated Equipment
  • Sensor Signal Conditioning
  • Low-voltage Data Acquisition Systems
  • Handheld Test Equipment

Linear Technology's LT6003CS5#TRMPBF operational amplifier is a reliable and efficient solution for designers who require precision amplification in power-sensitive applications. With its rail-to-rail input and output, low power consumption, and wide operating voltage range, it is a versatile component that enhances the performance and efficiency of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7358 $52.0938
26+ $3.8858 $101.0308
40+ $3.7643 $150.5720
55+ $3.6429 $200.3595
71+ $3.5215 $250.0265
96+ $3.1572 $303.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess