EN
  • EN
  • DE

LT580MH

Part No LT580MH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision References | PREC 2.5V 3 TERM. REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Family Part Number LT580
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206884-LT580MH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT580MH CAD Model

Description

The LT580MH is a precision voltage regulator crafted by Linear Technology, a brand renowned for its high-quality power management solutions. This regulator offers a combination of features that make it an ideal choice for demanding applications that require a stable and reliable power supply.

Key Features

  • High Accuracy: The LT580MH delivers a highly accurate output voltage, ensuring devices receive a consistent power level for optimal performance.
  • Low Dropout Voltage: This regulator operates efficiently with a minimal difference between the input and output voltages, reducing power loss and improving system efficiency.
  • Fast Transient Response: The device is capable of quickly responding to changes in load, making it suitable for applications with dynamic power requirements.
  • Thermal Protection: With built-in thermal protection, the LT580MH is safeguarded against overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: This regulator is designed to function across a broad temperature spectrum, making it versatile for use in various environments.

Applications

The LT580MH is adept at powering sensitive electronic circuits in a variety of sectors, including:

  • Telecommunications
  • Industrial Controls
  • Automotive Systems
  • Medical Equipment
  • Portable Devices

Technical Specifications

Parameter Value Output Voltage Adjustable Dropout Voltage Low Package Type Metal Can Operating Temperature -55°C to +125°C

The LT580MH's robust design and comprehensive feature set make it an exceptional choice for anyone looking for a high-quality voltage regulator. With Linear Technology's commitment to precision and durability, this product stands as a testament to the company's leadership in power management solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess