Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Variable Gain (VGA)
Number of Circuits 1
-3db Bandwidth 1GHz
Operating Supply Current 200mA
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 781472-LT5554IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5554
Introduction Date July 23, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5554IUH#PBF CAD Model

Description

Linear Technology's LT5554IUH#PBF: High-Performance Downconverting Mixer

The LT5554IUH#PBF is a state-of-the-art downconverting mixer component designed by Linear Technology, renowned for its high performance in RF and IF applications. This advanced mixer is specifically engineered to cater to the demanding requirements of wireless infrastructure, broadband, and industrial markets, where exceptional linearity, noise performance, and dynamic range are critical.

The LT5554IUH#PBF operates over a wide frequency range, which makes it versatile for various applications. It features an RF frequency range of 300MHz to 3.8GHz and an LO frequency range of 300MHz to 3.8GHz, providing users with a broad spectrum to work with. The IF frequency range is from 30MHz to 450MHz, ensuring compatibility with a wide array of intermediate frequencies in diverse systems.

One of the key attributes of this mixer is its outstanding linearity, which is evident in its Input IP3 of 24.5dBm at 900MHz. This high linearity minimizes distortion in complex signal environments, allowing for clearer signal reception and processing. Additionally, the LT5554IUH#PBF boasts a conversion gain of 2.1dB, which helps to maintain signal integrity through the mixing process.

The device also features an integrated LO buffer, which simplifies the design and reduces the need for external components. This integration not only saves space on the PCB but also enhances the overall performance by ensuring a stable LO drive to the mixer.

With a noise figure of 11.3dB at 900MHz, the LT5554IUH#PBF ensures that the signal-to-noise ratio is maintained at an optimal level, crucial for high-fidelity signal processing applications. Additionally, the mixer is designed to operate on a single 5V supply, making it compatible with standard power systems and simplifying power management in complex designs.

The LT5554IUH#PBF comes in a compact 16-lead QFN package, which is ideal for space-constrained applications. Its robust design and high-quality manufacturing standards guarantee reliable performance even in harsh operating conditions. Whether used in cellular base stations, wireless repeaters, or broadband communication systems, the LT5554IUH#PBF from Linear Technology is a top-tier choice for engineers looking to enhance their RF and IF signal chain performance.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DVR 8-DMP
Lowest to $1.7594
ECAD model for NJM2267M
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0621 $60.7452
27+ $4.1535 $112.1445
42+ $4.0237 $168.9954
58+ $3.8939 $225.8462
75+ $3.7641 $282.3075
100+ $3.3748 $337.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,300 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention