EN
  • EN
  • DE

LT5521AEUF

Part No LT5521AEUF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071764-LT5521AEUF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT5521AEUF CAD Model

Description

Linear Technology's LT5521AEUF: High-Performance Mixer IC

The LT5521AEUF from Linear Technology is a high-performance double-balanced mixer IC designed for RF and IF applications. This versatile component is suitable for a variety of wireless applications such as cellular, PCS, 3G, and 4G network infrastructure, as well as broadband wireless access systems and ISM band transceivers.

Key Features:

  • Frequency Range: The mixer supports an RF frequency range from 400MHz to 3.7GHz and an LO frequency range from 400MHz to 3.7GHz, making it highly adaptable to different communication standards.
  • Conversion Gain: It offers a conversion gain of typically 2dB, which can help simplify system design by reducing the number of gain stages required.
  • Low Noise Figure: With a low noise figure of 9.3dB, the LT5521AEUF ensures high-quality signal processing with minimal degradation.
  • High Linearity: The device provides excellent linearity with an input IP3 of 24.1dBm at 900MHz, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Single-Ended RF/IF Ports: The mixer's single-ended RF/IF ports facilitate easy integration into RF systems without the need for external baluns, thereby simplifying PCB layout and reducing component count.
  • Integrated LO Buffer: An integrated LO buffer amplifier eliminates the need for an external LO amplifier, further reducing parts count and system complexity.

Applications:

The LT5521AEUF is ideal for use in:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • Broadband wireless systems
  • ISM band applications
  • Portable radio systems
  • Point-to-point microwave links

Package and Quality:

The LT5521AEUF is available in a compact 16-lead QFN package, which is suitable for space-constrained applications. The device is part of Linear Technology's high-reliability product line, ensuring consistent performance and quality for critical communication systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess