EN
  • EN
  • DE

LT4250LIS8#TRPBF

Part No LT4250LIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEG 48V 8SOIC / Hot Swap Controller 1-CH -20V N-Channel Negative High Voltage 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Operating Supply Voltage -80 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 781401-LT4250LIS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4250L
Introduction Date May 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4250LIS8#TRPBF CAD Model

Description

Linear Technology's LT4250LIS8#TRPBF Hot Swap Controller

The LT4250LIS8#TRPBF is a robust hot swap controller designed by Linear Technology to facilitate safe insertion and removal of electronic boards from a live backplane or other power sources. This component is engineered to protect both the electronic system and the user by limiting the inrush current that can occur when a board is plugged in, thereby preventing damage to connectors, backplanes, and power supply circuits.

Encased in an 8-lead SOIC package, the LT4250LIS8#TRPBF is characterized by its compact form factor, making it suitable for space-constrained applications. It operates over a wide range of input voltages, typically from 2.7V to 16.5V, which allows it to be versatile across various platforms and systems. This flexibility makes it an ideal choice for portable, telecom, and industrial markets where power levels can vary significantly.

One of the key features of the LT4250LIS8#TRPBF is its adjustable current limit. This allows designers to set the maximum inrush current according to the specific needs of their application, ensuring optimal protection and performance. Furthermore, the device includes a circuit breaker function which provides an additional layer of security by disconnecting the load in the event of a prolonged overcurrent condition.

The controller also boasts a fast response time to fault conditions, which is critical for protecting sensitive electronic components from potential damage. It includes a timer that can be used to set the duration of the overcurrent condition before the circuit breaker function activates, offering further control to the system designer.

The LT4250LIS8#TRPBF is also designed with an undervoltage lockout feature, ensuring that the hot swap operation only occurs when the supply voltage is within an acceptable range. This helps to prevent system malfunction that can arise from low voltage conditions.

In summary, Linear Technology's LT4250LIS8#TRPBF hot swap controller is a highly reliable and versatile component that provides critical protection for electronic systems. Its wide input voltage range, adjustable current limit, and fast fault response make it a top choice for applications requiring safe and efficient power management during hot swap operations.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0223 $55.1115
12+ $9.0439 $108.5268
18+ $8.7613 $157.7034
24+ $8.4787 $203.4888
31+ $8.1961 $254.0791
41+ $7.3482 $301.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess