EN
  • EN
  • DE

LT3976EMSE#PBF

Part No LT3976EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 40V
Output Voltage 1.197V
Output Voltage MAX 38.8V
Output Current 5A
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758233-LT3976EMSE#PBF
Family Name LT3976
Introduction Date July 13, 2012
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3976EMSE#PBF CAD Model

Description

Overview of LT3976EMSE#PBF

The LT3976EMSE#PBF is a high-performance DC/DC converter developed by Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This component is a versatile solution for systems that demand reliable, consistent power delivery in a compact, robust package.

Key Features

  • Wide Input Voltage Range: The LT3976EMSE#PBF operates over a 4.3V to 42V range, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz to 2MHz, designers can optimize the converter for efficiency or component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps to reduce the external component count, simplifying design and reducing overall system cost.
  • High Efficiency: The device is capable of up to 95% efficiency, ensuring minimal power loss during the conversion process and making it ideal for energy-sensitive applications.
  • Robust Thermal Performance: The MSOP-16E package with enhanced thermal performance makes the LT3976EMSE#PBF suitable for high-temperature environments and applications with limited airflow.

Protection Features

  • Overvoltage Protection: The converter offers protection against input transients, safeguarding the device and the load from unexpected voltage spikes.
  • Current Limiting: It incorporates both cycle-by-cycle current limiting and foldback current limiting to protect against overcurrent conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The LT3976EMSE#PBF is a versatile power solution that can be used in various applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

With its robust design and comprehensive feature set, the LT3976EMSE#PBF from Linear Technology stands out as a reliable and efficient choice for engineers and designers looking to implement a high-performance DC/DC converter in their systems.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0606 $55.3030
12+ $9.0754 $108.9048
18+ $8.7918 $158.2524
24+ $8.5082 $204.1968
31+ $8.2246 $254.9626
41+ $7.3738 $302.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess