EN
  • EN
  • DE

LT3909IDD#PBF

Part No LT3909IDD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER / LED Driver 20 Segment 700uA Supply Current Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.9V
Voltage Supply MAX 40V
Voltage - Output 40V
Output Current per Channel 50mA
Frequency 2MHz
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781320-LT3909IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3909
Introduction Date August 03, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3909IDD#PBF CAD Model

Description

The LT3909IDD#PBF is a feature-packed LED driver integrated circuit (IC) from Linear Technology that is designed to provide a high-performance solution for driving LEDs in a variety of applications. This LED driver is particularly suitable for automotive, industrial, and architectural lighting systems where reliability and efficiency are paramount.

Key Features:

  • Multi-Topology: The LT3909 can be configured in Boost, Buck Mode, Buck-Boost, SEPIC, or Inverting topologies, making it highly versatile for different LED driving applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 40V, accommodating a broad spectrum of power supplies and battery configurations.
  • Integrated Power Switch: This device includes an internal 40V, 1A power switch, which simplifies the design and reduces external component count.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • True Color PWM Dimming: It offers true color PWM dimming with a dimming ratio up to 3000:1, providing precise control over LED brightness and color.
  • Thermal Protection: The LT3909 features thermal shutdown protection that safeguards the IC from overheating, enhancing system reliability.

Applications:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Display Backlighting

The LT3909IDD#PBF is packaged in a compact 10-lead DFN package with a thermal pad for improved heat dissipation. Its small footprint and low external component requirement make it an excellent choice for space-constrained applications. With its advanced features, the LT3909 provides a robust and efficient solution for driving high-power LEDs with precision and ease.

Overall, the LT3909IDD#PBF by Linear Technology is an exceptional LED driver IC that offers flexibility, efficiency, and reliability for a wide range of lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6729 $50.7851
46+ $2.1932 $100.8872
71+ $2.1247 $150.8537
98+ $2.0561 $201.4978
126+ $1.9876 $250.4376
169+ $1.7820 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess