EN
  • EN
  • DE

LT3804EFE#PBF

Part No LT3804EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8 V to 25 V
Operating Supply Current 9mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 94987-LT3804EFE
Ultra Librarian 3D Model Ultra Librarian LT3804EFE#PBF CAD Model

Description

Product Overview: LT3804EFE#PBF

The LT3804EFE#PBF is a high-performance DC/DC controller from Linear Technology, designed for step-down, step-up, and voltage-inverting applications. It is a versatile component that caters to a wide range of power supply designs, making it a go-to choice for engineers looking for reliability and efficiency.

Key Features

  • Versatile Operating Modes: The LT3804EFE#PBF supports various topologies such as buck, boost, and inverting configurations, providing flexibility in designing power solutions for different voltage requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 36V, it can accommodate a broad spectrum of power sources, from low-voltage batteries to higher-voltage rails.
  • Integrated Gate Drivers: The device includes powerful onboard gate drivers, capable of driving both N-channel MOSFETs in synchronous rectified applications, which helps in reducing power losses and improving efficiency.
  • Constant Frequency Operation: It operates at a constant frequency that can be set with a single resistor, simplifying the design and allowing for predictable behavior across different loads and input voltages.
  • Stable with Low ESR Output Capacitors: The LT3804EFE#PBF is designed to be stable with ceramic, tantalum, and electrolytic capacitors, offering flexibility in choosing output capacitors based on cost, availability, or size constraints.

Protection and Reliability

  • Soft-Start Capability: The soft-start feature limits inrush current during startup, which enhances reliability and extends the life of the product.
  • Thermal Protection: Over-temperature protection is built into the LT3804EFE#PBF, safeguarding the device from damage due to excessive heat.
  • Voltage Feedback: The voltage feedback pin is used for precise regulation of the output voltage, ensuring consistent performance under varying load conditions.

Applications

The LT3804EFE#PBF is suitable for a variety of applications, including distributed power systems, telecommunications, automotive, battery-powered devices, and industrial controls. Its robust design and comprehensive feature set make it an ideal choice for designers looking to create efficient, reliable, and compact power supply solutions.

Overall, the LT3804EFE#PBF from Linear Technology represents a blend of performance, versatility, and reliability, making it a valuable component for any power management design.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess