EN
  • EN
  • DE

LT3799IMSE-1#PBF

Part No LT3799IMSE-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL DIM 16MSOP / LED Driver 6 Segment 75uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Frequency 25kHz ~ 300kHz
Dimming Triac
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781301-LT3799IMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3799-1
Introduction Date February 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3799IMSE-1#PBF CAD Model

Description

Product Overview: LT3799IMSE-1#PBF

The LT3799IMSE-1#PBF, manufactured by Linear Technology, is a highly integrated offline LED controller with a power factor correction feature. This sophisticated component is designed to make the design of energy-efficient LED drivers more straightforward, particularly for isolated setups. It is a preferred choice for LED lighting applications that require compliance with stringent power quality regulations.

Key Features

  • Active Power Factor Correction: The LT3799IMSE-1#PBF boasts an active power factor correction mechanism, which ensures that the power factor is close to unity, minimizing the reactive power component and improving the overall efficiency of the power supply.
  • Isolated Controller: This component is suitable for isolated applications, providing a high level of safety and meeting the requirements for electrical isolation between the input and output.
  • Wide Input Voltage Range: It can operate across a broad range of input voltages, making it versatile for various global voltage standards and adaptable to fluctuating supply conditions.
  • No Opto-Isolator Required: The LT3799IMSE-1#PBF is designed to eliminate the need for an opto-isolator, typically used for feedback in isolated power supplies, thereby reducing complexity and increasing reliability.
  • Thermal Protection: Equipped with thermal shutdown, the device ensures protection against overheating, contributing to the safety and longevity of the application.

Applications

The LT3799IMSE-1#PBF is ideal for a variety of lighting applications, including:

  • LED bulbs and tubes
  • Street lighting
  • Architectural lighting
  • Industrial and commercial lighting fixtures

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3799IMSE-1#PBF is no exception. It is designed to meet the rigorous standards required in industrial and commercial LED lighting solutions. With its integrated features and robust design, this LED controller is a reliable choice for designers looking to create efficient, high-performance LED drivers.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5799 $51.5980
48+ $2.1168 $101.6064
74+ $2.0507 $151.7518
101+ $1.9845 $200.4345
131+ $1.9184 $251.3104
175+ $1.7199 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess