EN
  • EN
  • DE

LT3518IUF#TRPBF

Part No LT3518IUF#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 2.3A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781115-LT3518IUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3518IUF#TRPBF CAD Model

Description

The LT3518IUF#TRPBF is a versatile and efficient integrated circuit from Linear Technology, designed to drive LEDs with a constant current for uniform brightness. This compact and robust component is ideal for a wide range of applications, including automotive, industrial, and general-purpose LED lighting solutions.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3V to 30V, making it suitable for use in a variety of power supply configurations, including those found in automotive and industrial environments.
  • Adjustable Constant-Current LED Drive: The LT3518IUF#TRPBF provides a constant-current drive for LEDs, which can be adjusted via an external resistor. This ensures consistent light output and prolongs the life of the LEDs.
  • High Efficiency: With an integrated 2.3A, 45V switch, the device can drive up to eight 350mA white LEDs from a 12V input, delivering efficiencies up to 84%, thereby reducing power loss and heat generation.
  • Multiple LED Strings: It supports the driving of multiple LED strings in parallel with each string operating at the same current to ensure uniform brightness across all LEDs.
  • Robust Protection Features: It includes open LED and short-circuit protection, thereby enhancing the reliability and longevity of the lighting application.
  • Thermal Performance: The device is housed in a 16-lead thermally enhanced QFN package, which provides superior thermal performance, essential for maintaining the integrity and performance of the IC under varying operating conditions.

Applications:

  • Automotive interior, dashboard, and headlight systems
  • Industrial lighting such as high bay, street, and architectural lights
  • General-purpose constant-current LED illumination

The LT3518IUF#TRPBF by Linear Technology is a comprehensive solution for LED driving applications that demand high efficiency, reliability, and a flexible operating voltage range. With its integrated features and protection mechanisms, designers can create robust and sophisticated LED lighting systems that meet the highest standards of performance and quality.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5034 $52.5510
35+ $2.8746 $100.6110
54+ $2.7847 $150.3738
75+ $2.6949 $202.1175
96+ $2.6051 $250.0896
129+ $2.3356 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess