EN
  • EN
  • DE

LT3799EMSE#PBF

Part No LT3799EMSE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER OFFL DIM 16MSOP / LED Driver 6 Segment 75uA Supply Current 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Frequency 25kHz ~ 300kHz
Dimming Triac
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781297-LT3799EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3799
Introduction Date February 02, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3799EMSE#PBF CAD Model

Description

The LT3799EMSE#PBF is a highly efficient offline LED controller with a power factor correction (PFC) designed by Linear Technology. This innovative component is engineered to drive LEDs from a rectified AC supply, making it an ideal solution for a variety of lighting applications, including industrial, commercial, and residential LED fixtures.

Key Features:

  • Active Power Factor Correction: The LT3799EMSE#PBF is designed with active PFC, which helps to reduce the input harmonic current distortion and improve the power factor, resulting in a more efficient power usage.
  • Wide Input Voltage Range: This LED controller operates with a wide input voltage range, accommodating variations in the power supply and ensuring consistent LED performance.
  • Isolated Flyback Controller: The device uses an isolated flyback topology, providing electrical isolation between the input and the output, which enhances safety and reliability.
  • Deep Dimming Capability: It offers excellent dimming capabilities, allowing for a smooth and deep dimming experience that can enhance the ambiance of any space.
  • No Opto-Coupler Required: The LT3799EMSE#PBF is designed to eliminate the need for an opto-coupler, reducing the overall component count and simplifying the design.

Applications:

  • LED Lighting
  • Street Lighting
  • Architectural Lighting
  • Commercial & Residential Lighting

The LT3799EMSE#PBF is encased in a compact MSOP-16 package, which is suitable for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, ensuring long-term reliability. Linear Technology's commitment to high-quality and innovation is evident in the LT3799EMSE#PBF, making it a top choice for designers looking to create sophisticated lighting systems with stringent power requirements.

With its combination of power efficiency, robust safety features, and versatile application range, the LT3799EMSE#PBF is a powerful component for modern LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9840 $50.7280
41+ $2.4484 $100.3844
64+ $2.3719 $151.8016
88+ $2.2954 $201.9952
113+ $2.2189 $250.7357
151+ $1.9894 $300.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess