EN
  • EN
  • DE

LT3756HMSE-2#PBF

Part No LT3756HMSE-2#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 18 Segment 1700uA Supply Current Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Voltage - Output 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781261-LT3756HMSE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3756H
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756HMSE-2#PBF CAD Model

Description

The LT3756HMSE-2#PBF is a sophisticated LED driver integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for driving high-brightness LEDs with precision and efficiency. This component is ideal for a wide range of applications, including automotive lighting, industrial display backlighting, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 6V to 100V, making it versatile for various power supply configurations and capable of handling significant voltage fluctuations.
  • Adjustable Frequency: Its adjustable switching frequency, from 100kHz to 1MHz, allows designers to optimize the trade-off between efficiency and component size.
  • High-Side Current Sense: With high-side current sensing, the LT3756HMSE-2#PBF provides accurate LED current regulation, which is crucial for consistent light output and long LED life.
  • Robust Thermal Performance: The device comes in a thermally efficient MSOP-16 package, ensuring reliable operation even in environments with elevated temperatures.
  • Integrated Fault Protection: It features open LED and short-circuit protection, enhancing the safety and reliability of the LED driving system.

Applications

The LT3756HMSE-2#PBF is not only feature-rich but also highly adaptable, making it suitable for a diverse array of lighting applications. It is commonly used in:

  • Automotive and avionic lighting systems
  • Architectural detail and feature lighting
  • Industrial and commercial lighting solutions
  • Portable and emergency lighting

Design Support

Linear Technology provides extensive design support for the LT3756HMSE-2#PBF, including application notes, reference designs, and simulation tools. This support helps engineers to accelerate the development process and optimize their LED lighting solutions.

Ordering Information

The product is available with the part number LT3756HMSE-2#PBF, where the suffix denotes the RoHS-compliant and lead-free packaging. For additional information or to place an order, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5282 $52.9230
35+ $2.8950 $101.3250
54+ $2.8045 $151.4430
74+ $2.7140 $200.8360
96+ $2.6236 $251.8656
128+ $2.3522 $301.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess