Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Operating Supply Voltage 7.5 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781193-LT3669EUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3669-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3669EUFD-2#PBF CAD Model

Description

The LT3669EUFD-2#PBF is a high-performance, versatile monolithic step-down switching regulator from Linear Technology, designed to deliver exceptional efficiency and precision in a wide range of power supply applications. This advanced integrated circuit (IC) is housed in a compact 28-lead QFN package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, the LT3669EUFD-2#PBF is suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency from 250kHz to 2.2MHz, enabling designers to optimize performance for specific applications.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps to reduce external component count, thus simplifying design and reducing overall system cost.
  • High Efficiency: With its low ripple Burst Mode operation, the LT3669EUFD-2#PBF achieves high efficiency at light loads, making it ideal for battery-powered systems.
  • Robust Protection Features: The device includes overvoltage protection, overtemperature protection, and a current limit, ensuring reliable operation under adverse conditions.

Applications

The LT3669EUFD-2#PBF is designed to address the needs of a broad range of applications, including but not limited to automotive, industrial, and telecommunication power systems. Its robust feature set and flexibility make it particularly well-suited for:

  • Automotive and industrial control systems
  • Telecom power supplies
  • Portable and battery-powered equipment
  • Point-of-load applications

In summary, the LT3669EUFD-2#PBF from Linear Technology is a highly reliable and efficient solution for modern power supply designs, offering the performance and features necessary to meet the demanding requirements of today's electronic systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $3.2598
ECAD model for MCP2542WFDT-E/SN
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for TLE7250VLE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8485 $84.8485
2+ $82.1970 $164.3940
3+ $79.5455 $238.6365
4+ $76.8940 $307.5760
5+ $68.9394 $344.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 530 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention