EN
  • EN
  • DE

LT3599HFE#PBF

Part No LT3599HFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 28TSSOP / LED Driver 40 Segment 4800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 120mA
Frequency 200kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781152-LT3599HFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3599
Introduction Date August 27, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3599HFE#PBF CAD Model

Description

Product Overview: LT3599HFE#PBF

The LT3599HFE#PBF is a cutting-edge integrated circuit designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This versatile product is specifically engineered to provide a complete solution for driving LEDs in a variety of applications, including automotive, industrial, and general-purpose lighting systems.

Key Features

  • High Efficiency: The LT3599HFE#PBF boasts a high-efficiency operation, which is crucial for minimizing heat generation and power loss in LED applications.
  • Integrated Four-Channel LED Driver: This IC integrates a four-channel LED driver, each capable of driving up to 10 LEDs in series, providing a compact solution for multi-string LED arrays.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 40V, making it suitable for a variety of power supplies and ensuring reliable operation even under fluctuating input conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, which allows for flexibility in optimizing the performance and size of the external components.
  • Dimming Capability: The product features both PWM and analog dimming capabilities, offering precise control over the brightness levels of the LEDs.
  • Robust Protection Features: It includes protection features such as open LED and short-circuit protection, ensuring the longevity and reliability of the LED driver.
  • Thermal Performance: The device is housed in a thermally efficient 28-lead TSSOP package with exposed pad for enhanced thermal dissipation.

Applications

The LT3599HFE#PBF is ideal for a broad range of LED driving applications where efficiency, reliability, and flexibility are paramount. Automotive interior and exterior lighting, industrial displays, and backlights for LCD panels are just a few examples where this LED driver can be effectively utilized.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3599HFE#PBF meets the highest standards of performance and reliability. It is designed to withstand harsh environments and is compliant with automotive and industrial specifications, making it a trusted choice for critical applications.

With its robust feature set and Linear Technology's renowned design expertise, the LT3599HFE#PBF stands out as a superior choice for driving high-brightness LEDs in complex lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4642 $62.3210
10+ $10.2270 $102.2700
16+ $9.9074 $158.5184
21+ $9.5878 $201.3438
27+ $9.2683 $250.2441
37+ $8.3095 $307.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess