EN
  • EN
  • DE

LT3519IMS-1#TRPBF

Part No LT3519IMS-1#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781122-LT3519IMS-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519IMS-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519IMS-1#TRPBF CAD Model

Description

Introducing the LT3519IMS-1#TRPBF from Linear Technology

The LT3519IMS-1#TRPBF is a highly versatile and efficient DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically engineered for LED driving applications, offering a wide input voltage range and an internal 2.3A, 45V switch. It is capable of driving up to eight 350mA white LEDs from a nominal 12V input, delivering up to 14W of output power with a single device.

One of the key features of the LT3519IMS-1#TRPBF is its multi-topology design, which includes boost, buck mode, and buck-boost mode, providing a flexible platform for a variety of lighting applications. This feature ensures that the device can adapt to different LED configurations and power requirements, making it ideal for a range of products from automotive to general illumination.

The LT3519IMS-1#TRPBF also boasts an adjustable frequency from 330kHz to 2.2MHz, which allows designers to optimize efficiency while minimizing external component sizes. The ability to synchronize to an external clock eliminates potential noise issues in noise-sensitive applications. Additionally, its PWM dimming capability provides precise control over LED brightness, enhancing the user experience by allowing for customizable lighting solutions.

Thermal protection is built into the LT3519IMS-1#TRPBF, ensuring that the device operates within safe temperature ranges, thereby enhancing its reliability and longevity. Furthermore, the product comes in a compact, thermally efficient MSOP-16 package with a lead-free finish, which not only saves space on the PCB but also meets environmentally conscious manufacturing standards.

With its robust feature set, the LT3519IMS-1#TRPBF is an excellent choice for designers looking for a high-quality, flexible, and efficient solution for their LED driving applications. Linear Technology's commitment to quality means that this product is designed to meet the highest performance standards, ensuring that your lighting systems are powered by some of the best technology available in the market today.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess