Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 1.5A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1059434-LT3517IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3517IUF#PBF CAD Model

Description

Introducing the LT3517IUF#PBF from Linear Technology

The LT3517IUF#PBF is a cutting-edge, feature-rich LED driver integrated circuit (IC) designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This versatile product is specifically tailored for driving LEDs with high efficiency and precision, making it an ideal choice for a wide range of lighting applications.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3517IUF#PBF operates over a broad input voltage range, accommodating various power sources, which makes it suitable for diverse applications, from automotive to industrial lighting systems.
  • High Output Current: It can deliver up to 3A of continuous output current, ensuring sufficient power to drive multiple LEDs in series or high-brightness LEDs for intense illumination.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.4MHz, allowing designers to optimize the driver for efficiency or to work around sensitive frequency bands in noise-sensitive applications.
  • Integrated Boost Controller: With its built-in boost controller, the LT3517IUF#PBF can step-up the input voltage to the necessary level to drive LEDs at the desired current, even when the input voltage is below the LED forward voltage.
  • Dimming Capabilities: The IC supports both PWM and analog dimming, offering flexibility in controlling the brightness of the LEDs to meet specific design requirements or to enhance energy savings.
  • Robust Protection Features: It includes protection against open LED conditions and over-temperature, ensuring reliable operation and longevity of the LED driver and the LEDs it controls.
  • Compact Package: The LT3517IUF#PBF comes in a 24-lead QFN package, which is highly compact and suitable for space-constrained applications.

Applications

The versatility of the LT3517IUF#PBF makes it an excellent choice for a variety of LED driving applications, such as:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting
  • General Purpose LED Illumination

Whether you are a professional lighting designer or an electronics enthusiast looking to create high-performance LED systems, the LT3517IUF#PBF from Linear Technology offers the efficiency, reliability, and features necessary to meet your most demanding lighting challenges.

You May Also Be Interested in

Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Microchip Technology
3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Lowest to $0.1754
ECAD model for HV9921N3-G
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1
Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Fairchild/ON Semiconductor
6-LED Series Boost LED Driver with Integrated Schottky Diode and Single-Wire Digital Interface
Lowest to $0.7321
ECAD model for FAN5343UMPX
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6737 $53.3685
12+ $8.7579 $105.0948
18+ $8.4843 $152.7174
25+ $8.2106 $205.2650
32+ $7.9369 $253.9808
43+ $7.1158 $305.9794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,850 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention