EN
  • EN
  • DE

LT3496HUFD#TRPBF

Part No LT3496HUFD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 28QFN / LED Driver 21 Segment 14000uA Supply Current Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781067-LT3496HUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3496HUFD#TRPBF CAD Model

Description

The LT3496HUFD#TRPBF is a cutting-edge, integrated triple output LED driver designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This device is tailored for driving LEDs with precision and efficiency, making it an ideal solution for a variety of lighting applications.

Key Features

  • Triple Output: The device contains three independently controlled LED drivers, allowing for versatile lighting configurations and color mixing for RGB LEDs.
  • Wide Input Voltage Range: The LT3496HUFD#TRPBF operates with an input voltage range from 4V to 36V, accommodating a broad spectrum of power supplies and battery technologies.
  • High Efficiency: With its internal 2.3A switches, the driver can deliver up to 96% efficiency, ensuring minimal power loss and heat generation.
  • Adjustable Frequency: The switching frequency can be adjusted between 330kHz and 2.2MHz, enabling designers to optimize the driver for various inductor sizes and efficiency requirements.
  • Dimming Capability: It offers true color PWM dimming, which provides up to 3,000:1 color brightness control, enhancing the dynamic lighting effects achievable with the device.

Applications

The LT3496HUFD#TRPBF is versatile and can be used in a range of applications, including:

  • Automotive and avionics lighting
  • Architectural detail and ambient lighting
  • RGB backlighting systems
  • LED billboards and signboards
  • General-purpose multicolor LED illumination

Package and Quality

The device is packed in a QFN-38 (5mm x 7mm) package, which is designed for a compact footprint and excellent thermal performance. The LT3496HUFD#TRPBF is also available in a tape and reel package (denoted by the #TRPBF suffix), which is suitable for automated high-volume manufacturing processes.

Conclusion

In summary, the LT3496HUFD#TRPBF from Linear Technology is an advanced, triple output LED driver that offers high efficiency, flexible frequency adjustment, and precise dimming control. Its robust design and wide input voltage range make it a reliable choice for designers looking to create sophisticated LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess