EN
  • EN
  • DE

LT3492EUFD#PBF

Part No LT3492EUFD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 28QFN / LED Driver 8000uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 600mA (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781060-LT3492EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3492EUFD
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3492EUFD#PBF CAD Model

Description

Product Overview: LT3492EUFD#PBF

The LT3492EUFD#PBF from Linear Technology is a cutting-edge, integrated triple output LED driver that has been meticulously engineered to cater to a wide array of lighting applications. This innovative component is housed in a compact 28-lead QFN package, offering a space-saving solution for your circuit designs.

Key Features

  • Triple Output Drive: Capable of driving up to three LED strings independently, the LT3492EUFD#PBF provides versatility for multi-channel LED configurations.
  • Wide Input Voltage Range: With an input voltage range of 4V to 30V, this device can accommodate various power supplies, making it suitable for both automotive and industrial applications.
  • High Efficiency: The LT3492EUFD#PBF boasts an internal 2.3A switch that operates with efficiencies up to 96%, ensuring minimal power loss and heat generation.
  • Adjustable Frequency: Users can set the switching frequency anywhere between 330kHz and 2.1MHz, allowing for flexibility in balancing efficiency and external component size.
  • Robust Protection Features: This LED driver includes open LED protection, short-circuit protection, and thermal shutdown, providing a safeguard for your lighting system.

Applications

Designed to meet the demands of a diverse range of lighting scenarios, the LT3492EUFD#PBF is ideal for:

  • Automotive lighting
  • Industrial display backlighting
  • General purpose LED illumination
  • RGB LED drivers

Technical Specifications

Parameter Value
Package Type 28-lead QFN
Input Voltage (VIN) 4V to 30V
Switch Current (ISW) 2.3A
Frequency Range 330kHz to 2.1MHz
Efficiency Up to 96%

In summary, the LT3492EUFD#PBF from Linear Technology offers a highly efficient, flexible, and robust solution for driving multiple LED strings. Its compact form factor, combined with high-end features, makes it an excellent choice for designers looking to enhance their lighting systems with reliable and versatile LED driving capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
ams
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6599 $51.2386
34+ $3.0030 $102.1020
52+ $2.9092 $151.2784
72+ $2.8153 $202.7016
92+ $2.7215 $250.3780
123+ $2.4400 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess