EN
  • EN
  • DE

LT3412EFE#TRPBF

Part No LT3412EFE#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828525-LT3412EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3412EFE#TRPBF CAD Model

Description

Product Overview: LT3412EFE#TRPBF

The LT3412EFE#TRPBF is a high-performance, monolithic switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This component is part of Linear Technology's line of power conversion devices and stands out for its robustness, reliability, and ease of use. Enclosed in a TSSOP-16 package, it offers a compact solution for space-constrained applications.

Key Features

  • High Efficiency: The LT3412EFE#TRPBF boasts a high efficiency rate, which minimizes heat generation and improves overall system performance. This efficiency is maintained over a wide range of output currents, making it versatile for various load conditions.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 200kHz to 2.5MHz, designers have the flexibility to optimize the regulator for size, efficiency, and performance by selecting appropriate external components.
  • Wide Input Voltage Range: The device can operate with an input voltage range of 3.3V to 25V, accommodating a broad spectrum of power sources and ensuring compatibility with multiple battery chemistries and supply voltages.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces the external component count, which can lead to cost savings and a more compact overall design.
  • Stable with Low ESR Capacitors: Stability with low ESR output capacitors ensures reliable performance and opens the door to using ceramic capacitors, which are smaller, more reliable, and have a longer lifespan than electrolytic capacitors.

Applications

The LT3412EFE#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Automotive and industrial systems
  • Telecommunications infrastructure
  • Battery-powered devices
  • DC-DC converters for distributed power systems

Conclusion

With its impressive feature set, the LT3412EFE#TRPBF from Linear Technology is an excellent choice for designers looking to implement an efficient, reliable, and flexible power management solution. Its ability to support a wide input voltage range and maintain stability with low ESR capacitors makes it a versatile and practical component for a multitude of electronic devices and systems.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,114 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess