Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 0.2V
Output Voltage MAX 9.5V
Voltage Dropout (Maximum) 0.285V @ 1A
Output Current 1A
Operating Supply Current 3.5mA ~ 36mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 714975-LT3022EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3022
Introduction Date April 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3022EMSE#PBF CAD Model

Description

Product Overview: LT3022EMSE#PBF

The LT3022EMSE#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver precision voltage regulation with a wide input voltage range. This regulator is well-suited for applications requiring a low voltage drop, high output current, and excellent line and load regulation. The LT3022EMSE#PBF offers a steady and reliable power supply, making it ideal for sensitive electronic devices.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 1.8V to 20V, the LT3022 provides flexibility for various power supply configurations.
  • Adjustable Output: The output voltage can be set anywhere from 0.2V to 19.5V, allowing for customization to meet specific circuit requirements.
  • High Output Current: This LDO can deliver up to 1A of continuous output current, suitable for powering a broad range of components.
  • Low Dropout Voltage: The low dropout characteristic ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss.
  • Stable with Low ESR Ceramic Capacitors: The LT3022EMSE#PBF remains stable with ceramic output capacitors, which are smaller, cheaper, and have lower equivalent series resistance (ESR) compared to other types.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Overcurrent and Reverse Battery Protection: Additional safety features protect the device and the load from adverse conditions.

Applications

  • Automotive Electronics
  • Telecommunications
  • Portable and Battery-Powered Equipment
  • Microprocessor Supply
  • Industrial Controls

Quality and Reliability

The LT3022EMSE#PBF is housed in a robust MSOP-16 package, ensuring a compact footprint while providing adequate thermal performance. The product is designed to meet the high standards of reliability and performance that are synonymous with Linear Technology's reputation in the industry.

With its combination of features, the LT3022EMSE#PBF is a versatile LDO solution that can cater to a diverse set of power regulation needs in both commercial and industrial applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Microchip Technology
IC REG LINEAR 3V 500MA DDPAK-3
Need more? Email Us
ECAD model for MCP1825S-3002E/EB
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0928 $63.6496
16+ $7.4608 $119.3728
24+ $7.2277 $173.4648
33+ $6.9945 $230.8185
42+ $6.7613 $283.9746
56+ $6.0619 $339.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention