The LT2940CDD#TRMPBF from Linear Technology is a versatile and precise power and current monitor IC designed for real-time monitoring of power, voltage, and current in electronic systems. This integrated circuit simplifies the task of power management in a wide range of applications, including telecom systems, computers, battery management, and industrial control systems.
Key Features
- Wide Operating Voltage Range: The LT2940 is capable of monitoring systems with a supply voltage from 4V to 80V, making it suitable for a diverse set of applications.
- Simultaneous Power and Current Measurement: This IC provides simultaneous current and voltage measurement capabilities, enabling the calculation of power consumption without the need for additional components.
- High Accuracy: The device offers high accuracy in current sensing and voltage monitoring, ensuring precise power measurement for efficient system control.
- Low Power Consumption: The LT2940 features a quiescent current of only 500µA, which is ideal for power-sensitive applications.
- Multiple Output Options: It includes a current output, a voltage output, and a power output, each of which can be connected to an analog-to-digital converter (ADC) for digital processing.
- Compact Package: The device is available in a small 10-lead DFN package, saving valuable board space in space-constrained applications.
Applications
The LT2940CDD#TRMPBF is highly adaptable and can be used in a variety of applications. Its ability to operate over a wide voltage range and its precision makes it an excellent choice for:
- Telecommunications equipment
- Computer and server power supplies
- Battery-powered devices and chargers
- Industrial control systems
- Automotive and avionics systems
With its precision monitoring and ease of integration, the LT2940CDD#TRMPBF is an essential component for any power management system requiring accurate measurement and control of power and current.