EN
  • EN
  • DE

LV4151

Part No LV4151
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98939-LV4151
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV4151 CAD Model

Description

ON Semiconductor LV4151 Overview

The LV4151 from ON Semiconductor is a high-performance, low-voltage motor driver that is designed to cater to a wide array of applications requiring efficient power management and precision motor control. This component is specifically engineered to drive small motors in battery-operated devices, such as cameras, portable audio players, and other compact electronic gadgets.

Key Features

  • Low Operating Voltage: The LV4151 operates at a voltage range that is ideal for battery-powered devices, ensuring minimal power consumption while maintaining optimal performance.
  • High-Efficiency: With its advanced design, the LV4151 provides high efficiency, which is crucial for prolonging battery life in portable applications.
  • Compact Size: The small form factor of the LV4151 makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their motor control solutions.
  • Integrated Protection Features: The device includes various protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the motor and the driver from potential damage due to abnormal operating conditions.

Applications

The versatility of the LV4151 allows it to be used in a multitude of applications where precise and efficient motor control is required. Its features make it suitable for:

  • Portable electronic devices
  • Camera autofocus and zoom mechanisms
  • Small appliance motor control
  • Battery-operated toys
  • Healthcare devices

Technical Specifications

The LV4151 boasts a robust set of technical specifications that make it a reliable choice for designers. It supports a wide operating voltage range and has the capability to drive motors with various current requirements. The integration of multiple protection circuits ensures that the device can handle challenging conditions without compromising on performance.

Conclusion

ON Semiconductor's LV4151 motor driver is an ideal solution for designers looking to incorporate compact, efficient, and reliable motor control into their battery-operated products. Its low-voltage operation, high efficiency, and integrated protection features make it a versatile component that can enhance the performance and durability of a wide range of electronic devices.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess