EN
  • EN
  • DE

LT1993CUD-4#PBF

Part No LT1993CUD-4#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 900MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 1100 V/μs
-3db Bandwidth 900MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Channel Output Current 45mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 123799-LT1993CUD-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT1993CUD-4#PBF CAD Model

Description

Product Overview: LT1993CUD-4#PBF

The LT1993CUD-4#PBF is a high-performance, low-distortion differential amplifier from Linear Technology, designed to cater to a wide range of applications requiring precision signal conditioning. This device is particularly well-suited for driving high-performance analog-to-digital converters (ADCs), providing a fully differential output from a single-ended input, which is essential for maintaining signal integrity in noisy environments.

Key Features

  • Fixed Gain Settings: The LT1993CUD-4#PBF comes with internally fixed gains of 1, 2, 4, and 8, which simplifies the design process by eliminating external gain-setting resistors, thus reducing board space and improving reliability.
  • Wide Bandwidth: This amplifier boasts a wide bandwidth, ensuring that it can handle high-speed signals without significant attenuation, making it ideal for high-frequency applications.
  • Low Distortion: With its low harmonic distortion, the LT1993CUD-4#PBF ensures that the signal integrity is maintained, making it suitable for high-fidelity audio applications and precision measurement systems.
  • Single-Supply Operation: It is capable of operating from a single 3V to 12.6V supply or dual supplies of up to ±6.3V, providing flexibility in various application circuits.
  • Power-Down Feature: The device includes a power-down feature that reduces current consumption to 65µA when the amplifier is not in use, which is beneficial for power-sensitive applications.

Typical Applications

  • Data Acquisition Systems
  • ADC Driver Circuits
  • Communications Systems
  • Signal Conditioning Modules
  • Audio Processing

The LT1993CUD-4#PBF comes in a compact 16-lead QFN package, making it an excellent choice for space-constrained applications. Its robust design and ease of use make it a go-to solution for engineers looking to enhance the performance of their data acquisition and signal processing systems without compromising on space or power efficiency.

Overall, the LT1993CUD-4#PBF from Linear Technology is a versatile and reliable component that offers a blend of performance and convenience, ideal for a broad array of precision electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess