EN
  • EN
  • DE

LT1991AIDD#PBF

Part No LT1991AIDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10DFN / SP Amp Variable Gain Amp Single R-R O/P ±18V/36V Automotive Medical 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 560kHz
-3db Bandwidth 110kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Output Current per Channel 21mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780819-LT1991AIDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1991
Introduction Date August 09, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1991AIDD#PBF CAD Model

Description

Product Overview: LT1991AIDD#PBF

The LT1991AIDD#PBF is a precision, low power, versatile operational amplifier from Linear Technology, designed to cater to a wide range of applications. This high-performance op-amp is encapsulated in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • Precision Amplification: The LT1991AIDD#PBF boasts excellent accuracy and stability, making it ideal for precision instrumentation and data acquisition systems.
  • Low Power Consumption: With a design focused on energy efficiency, this op-amp maintains its performance while minimizing power usage, an essential feature for battery-operated devices.
  • Configurable Gain Settings: It offers the flexibility of selectable gain configurations, allowing designers to tailor the amplification to specific requirements without external resistors, thus simplifying circuit design and reducing component count.
  • Wide Supply Range: The device operates with a supply voltage range from 2.85V to 36V, or ±1.425V to ±18V for split supplies, accommodating various power environments.
  • Low Offset Voltage: Featuring a low input offset voltage, the LT1991AIDD#PBF ensures high accuracy in signal processing applications.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this op-amp makes it suitable for applications where noise and interference are concerns, such as industrial control systems.

Applications

The versatility of the LT1991AIDD#PBF allows it to be used in a variety of applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automotive Control Systems

Reliability and Quality

Linear Technology ensures that the LT1991AIDD#PBF meets the highest quality and reliability standards. The device is thoroughly tested and guaranteed to perform over the industrial temperature range of -40°C to 85°C. Its robust design and manufacturing process make it a reliable choice for critical applications where performance and durability are paramount.

With its combination of precision, low power, and flexibility, the LT1991AIDD#PBF operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4869 $52.2249
50+ $2.0405 $102.0250
76+ $1.9767 $150.2292
105+ $1.9130 $200.8650
136+ $1.8492 $251.4912
181+ $1.6579 $300.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess