EN
  • EN
  • DE

LT1815CS6#TRMPBF

Part No LT1815CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ TSOT23-6 / Op Amp Single High Speed Amplifier ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780732-LT1815CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1815
Introduction Date January 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1815CS6#TRMPBF CAD Model

Description

The LT1815CS6#TRMPBF is a high-performance, single supply dual operational amplifier from Linear Technology, now part of Analog Devices, designed to offer a blend of speed, precision, and low power consumption, making it well-suited for a variety of applications.

Key Features:

  • High Speed: The device boasts a fast settling time, with a slew rate of 220V/µs and a gain bandwidth product of 85MHz, ensuring quick response in high-frequency applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 12.6V, allowing for flexibility in various circuit designs and compatibility with a wide range of power sources.
  • Low Power Consumption: With a quiescent current of just 5mA per amplifier, the LT1815CS6#TRMPBF is optimized for power-sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive loads close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Input Common-Mode Range: The input common-mode range extends below the negative supply, adding to the operational flexibility of the device.
  • Output Current: Capable of delivering output currents up to 50mA, this op-amp can drive heavier loads when required.
  • Package: The LT1815CS6#TRMPBF comes in a compact SOT-23 6-lead package, which is ideal for space-constrained applications.

Applications:

The versatility of the LT1815CS6#TRMPBF makes it suitable for a range of applications, including:

  • Active Filters
  • ADC Buffer Amplifiers
  • Video and Cable Drivers
  • Data Acquisition Systems
  • Telecommunications
  • Portable Battery-Powered Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1815CS6#TRMPBF is no exception. It is designed to meet stringent standards, ensuring reliable performance in critical systems. The part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging and is manufactured with a lead-free finish, aligning with modern environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0211 $51.0550
120+ $0.8379 $100.5480
185+ $0.8117 $150.1645
255+ $0.7855 $200.3025
330+ $0.7593 $250.5690
445+ $0.6808 $302.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess