EN
  • EN
  • DE

LT1815CS5#TRPBF

Part No LT1815CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 129482-LT1815CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1815CS5#TRPBF CAD Model

Description

The LT1815CS5#TRPBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed, power efficiency, and versatility. This op-amp is capable of delivering high-speed performance with a gain bandwidth product of 220MHz and a slew rate of 300V/µs, making it an ideal choice for fast signal processing applications.

Key Features:

  • Single Supply Operation: Ranging from 2.7V to 12.6V, the LT1815CS5#TRPBF can operate on a single supply, simplifying power management in a variety of systems.
  • Low Power Consumption: With a quiescent current of just 5.2mA, this op-amp is optimized for low power applications, helping to extend battery life and reduce thermal issues.
  • High Output Current: Capable of delivering an output current of 100mA, this device can drive a wide range of loads effectively.
  • Rail-to-Rail Output: The output can swing within millivolts of each rail, providing maximum dynamic range in single supply operation.
  • Low Distortion: The op-amp features low harmonic distortion, making it suitable for audio and other precision signal processing tasks.
  • Fast Settling Time: The device boasts a fast settling time, which is crucial for high-speed data acquisition and digital-to-analog conversion applications.

Applications:

  • Telecommunications
  • ADC/DAC Buffering
  • Video and CATV Amplifiers
  • Cable Drivers
  • Test Equipment
  • Active Filters

The LT1815CS5#TRPBF is supplied in a compact SOT-23 package, which makes it a great choice for space-constrained applications. Its single supply capability, combined with its high-speed performance, ensures that it can be integrated into a wide array of industrial, automotive, and consumer electronics without the need for complex power supplies or additional components. Whether you're developing high-fidelity audio equipment, sophisticated communication systems, or precision instrumentation, the LT1815CS5#TRPBF operational amplifier from Linear Technology is engineered to deliver reliable and superior performance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2438 $52.4380
24+ $4.3027 $103.2648
36+ $4.1682 $150.0552
50+ $4.0337 $201.6850
65+ $3.8993 $253.4545
86+ $3.4959 $300.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess