EN
  • EN
  • DE

LT1810IS8

Part No LT1810IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual 180MHz, 350V/ms Rail-to-Rail Input and Output Low Distortion Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 350V/μs
Gain Bandwidth Product 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Supply Current 15mA
Current - Output / Channel 85mA
Supply Voltage , Single/Dual (±) 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1810
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206331-LT1810IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1810IS8 CAD Model

Description

Product Overview: LT1810IS8

The LT1810IS8 is a high-speed, dual operational amplifier from Linear Technology, renowned for its precision electronic components. This operational amplifier stands out in the market for its exceptional speed and performance characteristics, making it an ideal choice for a wide range of applications that require fast and accurate signal processing.

Key Features

  • High Speed: The LT1810IS8 boasts a significant gain-bandwidth product of 325MHz, which allows for fast signal amplification without significant phase shift or delay.
  • Low Distortion: With a low total harmonic distortion (THD) rating, this operational amplifier ensures that the signal integrity is maintained, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Output Current: Capable of delivering a high output current, the LT1810IS8 can drive heavy loads, making it versatile for both low and high impedance applications.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 4V to 12.6V, providing flexibility in various circuit designs and power supply conditions.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1810IS8 is designed for low power consumption, which is critical for battery-powered and energy-efficient systems.

Applications

  • Video and Broadcast Equipment
  • Telecommunications
  • Test and Measurement Instruments
  • High-quality Audio Processing
  • Active Filters
  • Fast ADC/DAC Buffering

Package and Reliability

The LT1810IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The robust design ensures reliable performance over a wide temperature range, making it a dependable choice for industrial and commercial environments.

Linear Technology's commitment to quality means that the LT1810IS8 operational amplifier is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs. Whether you're working on a high-speed communication system or a precision audio application, the LT1810IS8 is engineered to meet your needs with excellence.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess