EN
  • EN
  • DE

LT1795CFE#PBF

Part No LT1795CFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1058779-LT1795CFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1795CFE#PBF CAD Model

Description

Product Overview: LT1795CFE#PBF

The LT1795CFE#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide array of applications requiring precision, speed, and reliability. This op-amp is well-suited for industrial, automotive, and communication systems, where it can be utilized in signal conditioning, active filters, and data acquisition systems.

Key Features

  • High Frequency Performance: The LT1795CFE#PBF boasts a high slew rate and bandwidth, making it ideal for high-speed applications.
  • Low Distortion: It offers low harmonic distortion, which is critical for audio applications and high-fidelity signal processing.
  • Single Supply Operation: This op-amp can operate from a single supply, simplifying power supply design and broadening its compatibility with various systems.
  • Robust Output Drive: Capable of driving capacitive loads, it is versatile for use in a range of output configurations.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms ensure the longevity and stable operation of the op-amp under adverse conditions.

Electrical Characteristics

The LT1795CFE#PBF operates within a supply voltage range that accommodates various industrial and automotive standards. It features a low input bias current and a low offset voltage, which are crucial for precision applications. The device's temperature range is designed to meet the demands of challenging environments.

Package and Quality

The LT1795CFE#PBF comes in a TSSOP package, which is compact and suitable for space-constrained applications. The package is lead-free and RoHS compliant, aligning with environmental standards and regulations. Linear Technology ensures that this product meets high-quality standards, with rigorous testing and quality control procedures in place.

Applications

  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Audio Processing
  • Test Equipment

In conclusion, the LT1795CFE#PBF from Linear Technology is a versatile, high-performance operational amplifier that offers designers a reliable solution for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.5924 $105.5924
2+ $102.2926 $204.5852
3+ $98.9927 $296.9781
4+ $95.6929 $382.7716
5+ $85.7946 $428.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess