EN
  • EN
  • DE

LT1790AIS6-3.3#TRMPBF

Part No LT1790AIS6-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 67μVrms
Voltage - Input 3.8 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058740-LT1790AIS6-3.3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3.3#TRMPBF CAD Model

Description

LT1790AIS6-3.3#TRMPBF: Precision Micropower Series Voltage Reference

The LT1790AIS6-3.3#TRMPBF is a high-quality, stable, and precise voltage reference component designed by Linear Technology, a leader in the design and manufacture of analog integrated circuits. This voltage reference is a part of the LT1790 series, which is renowned for its accuracy, low power consumption, and ease of use in a wide array of applications.

This specific model provides a fixed output voltage of 3.3 volts, which is ideal for many electronics systems that require a stable reference voltage for accurate analog-to-digital or digital-to-analog conversion. The device features a low dropout voltage and is capable of sourcing up to 5mA of output current, making it suitable for battery-powered equipment and portable devices.

The LT1790AIS6-3.3#TRMPBF is characterized by its excellent temperature stability, with a typical drift of only ±10ppm/°C, ensuring reliable performance over a wide temperature range. This precision is maintained over the full operating temperature range of -40°C to +125°C, making it suitable for both commercial and industrial applications.

Another key feature of this voltage reference is its low power consumption. The quiescent current is merely 50μA, which is particularly beneficial for power-sensitive applications. Additionally, the device offers a low output noise of only 20μV_RMS, contributing to the overall noise performance of the system it is used in.

The LT1790AIS6-3.3#TRMPBF comes in a small SOT-23 package, which is ideal for space-constrained applications. The #TRMPBF suffix indicates that this product is provided in tape and reel packaging, making it suitable for automated assembly processes, and the 'MPBF' denotes that it is RoHS compliant and uses a lead-free finish.

Whether you are designing precision instrumentation, data conversion systems, or any other application requiring a high-quality voltage reference, the LT1790AIS6-3.3#TRMPBF from Linear Technology is an excellent choice that combines performance, reliability, and compactness.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3070 $65.1490
16+ $7.6366 $122.1856
24+ $7.3979 $177.5496
33+ $7.1593 $236.2569
42+ $6.9207 $290.6694
56+ $6.2047 $347.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess