EN
  • EN
  • DE

LT1790AIS6-1.25#TRMPBF

Part No LT1790AIS6-1.25#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 14μVrms
Voltage - Input 2.6V ~ 18V
Current - Supply 75μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Part Number Series LT1790
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806960-LT1790AIS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-1.25#TRMPBF CAD Model

Description

LT1790AIS6-1.25#TRMPBF - Precision Series Voltage Reference

The LT1790AIS6-1.25#TRMPBF is a high-precision, low-power series voltage reference from Linear Technology. This device offers a fixed output voltage of 1.25V and is designed for stability and reliability in various applications, including portable, industrial, and automotive systems. It comes in a small surface-mount SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • Output Voltage: Fixed 1.25V with high accuracy and low temperature coefficient, ensuring consistent performance across a wide range of temperatures.
  • Package Type: The SOT-23 package provides a compact footprint for designs where space is at a premium.
  • Low Power Consumption: With its low quiescent current, this voltage reference is optimized for battery-powered and energy-efficient designs.
  • Stability: The LT1790AIS6-1.25#TRMPBF is designed to be stable with capacitive loads, making it versatile for various circuit configurations.
  • High Precision: The device offers excellent precision, making it suitable for high-accuracy applications such as data converters and precision amplifiers.
  • Temperature Range: Operates over a wide industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Long-Term Stability: Characterized by excellent long-term stability, which is critical for maintaining accuracy over time and reducing recalibration frequency.

Applications:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Portable instrumentation

The LT1790AIS6-1.25#TRMPBF is a testament to Linear Technology's commitment to providing high-performance, reliable solutions for advanced electronic systems. With its precise voltage output and robust design, this voltage reference is an excellent choice for designers who require the utmost accuracy and stability in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0462 $56.3696
18+ $5.7815 $104.0670
27+ $5.6008 $151.2216
37+ $5.4202 $200.5474
48+ $5.2395 $251.4960
64+ $4.6975 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess