Product Overview: LT1787IS8#TRPBF
The LT1787IS8#TRPBF is a high-performance, precision current sense amplifier brought to you by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This product is specifically engineered to accurately monitor current via a small differential voltage across a shunt resistor in a wide array of applications ranging from industrial systems to automotive electronics.
Key Features
- Precision Current Sensing: The LT1787IS8#TRPBF offers a high level of accuracy in current measurement, ensuring reliable performance in critical applications.
- Wide Input Common Mode Range: This device can handle a broad range of common-mode voltages, making it versatile for use in systems with fluctuating voltages.
- Low Current Consumption: It is designed for energy-efficient operation, which is crucial for battery-powered devices and energy-sensitive applications.
- Extended Temperature Range: The device operates effectively over a wide temperature range, making it suitable for harsh environments.
- Robust Packaging: The LT1787IS8#TRPBF comes in an SO-8 package, providing a compact solution that is easy to integrate into various circuit designs.
Applications
The LT1787IS8#TRPBF is ideal for use in a variety of applications, including:
- Automotive battery monitoring
- Power management systems
- Overcurrent protection
- Portable instrumentation
- Telecommunications
Technical Specifications
The LT1787IS8#TRPBF boasts an impressive set of technical specifications that ensure its effectiveness in a wide range of use cases:
- Supply Voltage Range: 2.7V to 36V
- Operating Temperature Range: -40°C to 85°C
- Offset Voltage: Typically 250µV
- Gain Error: Typically ±0.3%
- Quiescent Current: Typically 375µA
With its combination of precision, efficiency, and durability, the LT1787IS8#TRPBF from Linear Technology is an excellent choice for designers who require a reliable current sense solution.