EN
  • EN
  • DE

LT1784CS5#TRMPBF

Part No LT1784CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.6MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 2.6MHz
Current - Input Bias 250nA
Voltage - Input Offset 1.6mV
Operating Supply Current 750μA
Channel Output Current 27mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 115831-LT1784CS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1784CS5#TRMPBF CAD Model

Description

Product Overview: LT1784CS5#TRMPBF

The LT1784CS5#TRMPBF is a high-performance, low power operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, designed for precision applications requiring low noise and low power consumption. This op-amp is part of Linear Technology's LT1784 series and comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Low Noise Performance: The LT1784CS5#TRMPBF boasts exceptional low noise characteristics, which makes it suitable for sensitive applications such as audio processing, sensor amplification, and medical equipment.
  • Low Power Consumption: With its focus on power efficiency, this op-amp is perfect for battery-powered devices and portable applications, ensuring longer battery life without compromising performance.
  • High Precision: Precision is a hallmark of the LT1784 series, and this model delivers with its stable operation and low offset voltage, providing accurate signal amplification and processing.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Robust Output Drive: The device can drive capacitive loads, which is a valuable feature for driving analog-to-digital converters or buffering signals to other parts of a circuit.

Applications

The LT1784CS5#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Photodiode Amplification
  • Active Filters
  • Signal Conditioning
  • Medical Devices
  • Audio Processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1784CS5#TRMPBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance even in demanding environments. The device is also provided in tape and reel packaging (denoted by the 'TR' in the part number), which facilitates automated pick-and-place manufacturing processes, making it a convenient choice for mass production.

In summary, the LT1784CS5#TRMPBF from Linear Technology is a versatile, high-precision op-amp that offers an excellent balance of low noise performance and power efficiency, packaged in a small footprint suitable for a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess