EN
  • EN
  • DE

LT1782HS5#TRMPBF

Part No LT1782HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 225KHZ RRO TSOT23-5 / Op Amp Single Micropower Amplifier R-R I/O ±9V/18V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 225kHz
Current - Input Bias 8nA
Voltage - Input Offset 500μV
Operating Supply Current 45μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780664-LT1782HS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1782
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1782HS5#TRMPBF CAD Model

Description

The LT1782HS5#TRMPBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to meet the requirements of precision, low power applications. This op amp features true rail-to-rail input and output characteristics, making it an ideal choice for battery-powered systems and single-supply applications where dynamic range is critical.

Key Features:

  • Rail-to-Rail Input and Output: Provides maximum dynamic range, especially useful in single-supply operations and when interfacing with ADCs and DACs.
  • Low Power Consumption: With a supply current of just 20μA, the LT1782HS5#TRMPBF is optimized for battery-powered and portable applications.
  • Wide Supply Range: Operates from 2.5V to 12.6V, accommodating a variety of supply voltages for flexible design integration.
  • Low Offset Voltage: The precision of the LT1782HS5#TRMPBF is highlighted by its low input offset voltage, making it suitable for high-accuracy applications.
  • High Gain Bandwidth Product: Offers a gain bandwidth product of 1.25MHz, which allows for a wide range of frequencies to be accurately amplified.
  • Temperature Range: Designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications:

  • Battery-Powered Instrumentation
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Notebook and PDA Power Management

The LT1782HS5#TRMPBF is available in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications. Its combination of low power, precision, and small footprint makes it an excellent choice for designers looking to optimize their systems for both performance and size.

Linear Technology's commitment to high-quality and performance is evident in the LT1782HS5#TRMPBF, making it a reliable and efficient solution for a wide range of precision analog circuits.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4017 $56.0680
90+ $1.1501 $103.5090
135+ $1.1142 $150.4170
190+ $1.0782 $204.8580
240+ $1.0423 $250.1520
325+ $0.9345 $303.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,320 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess