EN
  • EN
  • DE

LT1754ES6-5

Part No LT1754ES6-5
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071487-LT1754ES6-5
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1754ES6-5 CAD Model

Description

Linear Technology's LT1754ES6-5: High-Performance LDO Voltage Regulator

The LT1754ES6-5 is a high-quality Low Dropout (LDO) voltage regulator from Linear Technology, now part of Analog Devices, designed to deliver a fixed output of 5 volts. This regulator offers an excellent solution for applications requiring a stable and clean power supply, with a low dropout voltage and the ability to maintain output regulation under varying load conditions.

Key Features

  • Fixed Output Voltage: The device provides a stable 5V output, which is ideal for powering 5V logic and microcontroller circuits.
  • Low Dropout Voltage: With a low dropout performance, it ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, the LT1754ES6-5 can handle moderate loads with ease.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Low Noise: It offers low output noise, which is critical for sensitive RF and precision analog circuits.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, providing a compact power solution.

Applications

The LT1754ES6-5 is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor Supply
  • Power Supplies for DSPs and FPGAs
  • Automotive and Industrial Electronics

Package and Availability

The device is available in a small SOT-23 package, marked as ES6, which is suitable for space-constrained applications. The small footprint and low profile of the package make it an excellent choice for portable and compact electronics.

With its robust feature set and reliable performance, the LT1754ES6-5 from Linear Technology stands out as a high-performance LDO voltage regulator, ideal for designers looking to enhance the efficiency and stability of their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess